Search
Filters

MAX6193CESA+T

Part No : MAX6193CESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,655 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.33%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069828-MAX6193CESA+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6193CESA+T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 3V, with a ±0.33%. Excellent performance is maintained at 500μA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.33%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069828-MAX6193CESA+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6193CESA+T
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
MAX6193CESA+T Price

MAX6193CESA+T Datasheet
MAX6193CESA+T Application

MAX6193CESA+T Replacement
MAX6193CESA+T Pdf

MAX6193CESA+T Pinout
MAX6193CESA+T Image

MAX6193CESA+T Picture
MAX6193CESA+T In Stock

MAX6193CESA+T Distributor
MAX6193CESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 0.6A SYNC 6DFN
429
IC VREF SHUNT 5V TO92-3
7666
IC TXRX RS-232 W/CAP 16-SOIC
3814
IC THERMO COOLER DRIVER 24LFCSP
70
FIXED IND 47NH 250MA 950 MOHM
1600
Nch IGBT for Strobe Flash
3919

Top Sellers