Search
Filters

MAX6194BESA

Part No :
MAX6194BESA
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.11% 8SOIC / Precision, Micropower, Low-Dropout Voltage References
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,277 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 500μA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 215μVrms
Voltage - Input 4.7V ~ 12.6V
Current - Supply 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6194
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Win Source Part Number 808009-MAX6194BESA
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 500μA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 215μVrms
Voltage - Input 4.7V ~ 12.6V
Current - Supply 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6194
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Win Source Part Number 808009-MAX6194BESA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6194BESA
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
MAX6194BESA Price

MAX6194BESA Datasheet
MAX6194BESA Application

MAX6194BESA Replacement
MAX6194BESA Pdf

MAX6194BESA Pinout
MAX6194BESA Image

MAX6194BESA Picture
MAX6194BESA In Stock

MAX6194BESA Distributor
MAX6194BESA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG LINEAR 8V 1A TO252-3
400
14-Bit Binary Counter and Oscillator
62
Dual FET-Input, Low-Distortion Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
87
DIODE GEN PURP 500V 8A TO220AC
241
DIODE, TVS, UNIDIRECTIONAL, 600W
36800
DUAL DIFFERENTIAL DRIVERS AND RECEIVERS | INTERFACE TX/RX/TXRX MISC
28

Top Sellers