We will be having national holiday from 1st Oct to 5th Oct, during this period we will not be able to process your orders, we will resume our business and continue to process orders from 6th Oct onwards, sorry for any inconvenience caused.

Get special discount for Mid-Autumn Holiday !

Search
Filters

MAX6195BESA

Part No :
MAX6195BESA
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.1% 8SOIC / Precision, Micropower, Low-Dropout Voltage References
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 310 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 500μA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2V ~ 12.6V
Current - Supply 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6195
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Win Source Part Number 810783-MAX6195BESA
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 500μA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2V ~ 12.6V
Current - Supply 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6195
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Win Source Part Number 810783-MAX6195BESA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6195BESA
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
MAX6195BESA Price

MAX6195BESA Datasheet
MAX6195BESA Application

MAX6195BESA Replacement
MAX6195BESA Pdf

MAX6195BESA Pinout
MAX6195BESA Image

MAX6195BESA Picture
MAX6195BESA In Stock

MAX6195BESA Distributor
MAX6195BESA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
N-channel enhancement mode MOS transistor
300
IC REG LDO 3.3V 0.15A 5TSOP
IC REG LDO 5.05V 1.5A TO3-2
1
IC REG BUCK ADJ 0.35A SYNC SOT23
600
Sanken Hybrid IC Voltage Regulator STR30000 Series
69

Top Sellers