Search
Filters

MAX6195CESA+T

Part No : MAX6195CESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,423 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069836-MAX6195CESA+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6195CESA+T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.2%. Excellent performance is maintained at 500μA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069836-MAX6195CESA+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6195CESA+T
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
MAX6195CESA+T Price

MAX6195CESA+T Datasheet
MAX6195CESA+T Application

MAX6195CESA+T Replacement
MAX6195CESA+T Pdf

MAX6195CESA+T Pinout
MAX6195CESA+T Image

MAX6195CESA+T Picture
MAX6195CESA+T In Stock

MAX6195CESA+T Distributor
MAX6195CESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
High Density UV Erasable Programmable Logic Device
2
IC MCU 32BIT 192KB FLASH 64BGA
2
ACPI CardBus Controller
279
IC 4DRVR/3RCVR RS232 5V 24-SOIC
327
CoolMOSTM Power Transistor
3
CAP TANT 100UF 20% 20V 2917
44

Top Sellers