Search
Filters

MAX6241AESA+T

Part No : MAX6241AESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.096V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069856-MAX6241AESA+T
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADR02AUJZ-REEL7;   MAX6035AAUR50+; MAX6350ESA+;  
The Maxim Integrated MAX6241AESA+T Series, Buried Zener voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.02%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069856-MAX6241AESA+T
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADR02AUJZ-REEL7;   MAX6035AAUR50+; MAX6350ESA+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6241AESA+T
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
MAX6241AESA+T Price

MAX6241AESA+T Datasheet
MAX6241AESA+T Application

MAX6241AESA+T Replacement
MAX6241AESA+T Pdf

MAX6241AESA+T Pinout
MAX6241AESA+T Image

MAX6241AESA+T Picture
MAX6241AESA+T In Stock

MAX6241AESA+T Distributor
MAX6241AESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 24SOP
IC FLASH 4MBIT 70NS 32PLCC
158
2-input NAND gate
2600
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
124
EIGHT DARLINGTON ARRAYS
2127
Current-Mode PWM Controller for Off-line Power Supplies featuring Peak Power Excursion
100
IC DIFF RECEIVER H-S 16-TSSOP
93

Top Sellers