Search
Filters

MAX6241BCSA+T

Part No : MAX6241BCSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.096V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,438 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069859-MAX6241BCSA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6241BCSA+T Series, Buried Zener voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069859-MAX6241BCSA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6241BCSA+T
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
MAX6241BCSA+T Price

MAX6241BCSA+T Datasheet
MAX6241BCSA+T Application

MAX6241BCSA+T Replacement
MAX6241BCSA+T Pdf

MAX6241BCSA+T Pinout
MAX6241BCSA+T Image

MAX6241BCSA+T Picture
MAX6241BCSA+T In Stock

MAX6241BCSA+T Distributor
MAX6241BCSA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
90
N Channel Enhancement Mode MOSFET
5351
Optocoupler with Phototriac Output
14
IC card interface
16
IC OP AMP VIDEO 125MHZ LP 8-SOIC
60
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
2000
3-phase motor driver
IC EEPROM 256 1WIRE 6TSOC / 256-Bit 1-Wire EEPROM
4
IC BUCK CTRLR 8BIT PROG 40-LFCSP
8

Top Sellers