Search
Filters

MAX6250ACSA+

IC VREF SERIES 5V 8SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,705 In Stock
The Maxim Integrated MAX6250ACSA+ Series, Buried Zener voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.02%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 2ppm/°C.
Products specifications
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069862-MAX6250ACSA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069862-MAX6250ACSA+
MAX6250ACSA+ Price

MAX6250ACSA+ Datasheet
MAX6250ACSA+ Application

MAX6250ACSA+ Replacement
MAX6250ACSA+ Pdf

MAX6250ACSA+ Pinout
MAX6250ACSA+ Image

MAX6250ACSA+ Picture
MAX6250ACSA+ In Stock

MAX6250ACSA+ Distributor
MAX6250ACSA+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 200MW SOT23-3
2400
CONN RCPT 30POS 0.4MM SMD
8000
CMOS Operational Amplifier
1000
IC BUS/BUFF DVR 3-ST DFN1010-6
20000
4-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
271
In-System Programmable SuperFAST™ High Density PLD
51