Search
Filters

MAX6250AEPA+

Part No :
MAX6250AEPA+
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786654-MAX6250AEPA+
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name MAX6250
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LT1027ECN8-5#PBF ; LT1027CCN8-5#PBF;  LT1027CCN8-5;  LT1027ECN8-5; 
Maxim Integrated MAX6250AEPA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX6250AEPA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6250AEPA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786654-MAX6250AEPA+
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name MAX6250
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LT1027ECN8-5#PBF ; LT1027CCN8-5#PBF;  LT1027CCN8-5;  LT1027ECN8-5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6250AEPA+
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
MAX6250AEPA+ Price

MAX6250AEPA+ Datasheet
MAX6250AEPA+ Application

MAX6250AEPA+ Replacement
MAX6250AEPA+ Pdf

MAX6250AEPA+ Pinout
MAX6250AEPA+ Image

MAX6250AEPA+ Picture
MAX6250AEPA+ In Stock

MAX6250AEPA+ Distributor
MAX6250AEPA+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Polymer Tantalum Capacitors 150UF 4V 2917
1140
N-Channel Enhancement-Mode Vertical DMOS FETs
IC REG LDO 2.8V 0.2A 6SON
35
IC BUFFER/SPLITTER LO 20-TQFN
857
FIXED IND 210NH 68A 0.24 MOHM / Inductor Power Wirewound 0.21uH 10% 100KHz Ferrite 68A 0.00024Ohm DCR 5050 T/R
80

Top Sellers