Search
Filters

MAX6250BCSA+T

Part No : MAX6250BCSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
$4.349
$52.188
30+
$3.680
$110.400
45+
$3.569
$160.605
60+
$3.457
$207.420
75+
$3.346
$250.950
100+
$3.011
$301.100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,388 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069866-MAX6250BCSA+T
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance

The Maxim Integrated MAX6250BCSA+T Series, Buried Zener voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 5ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069866-MAX6250BCSA+T
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6250BCSA+T
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
MAX6250BCSA+T Price

MAX6250BCSA+T Datasheet
MAX6250BCSA+T Application

MAX6250BCSA+T Replacement
MAX6250BCSA+T Pdf

MAX6250BCSA+T Pinout
MAX6250BCSA+T Image

MAX6250BCSA+T Picture
MAX6250BCSA+T In Stock

MAX6250BCSA+T Distributor
MAX6250BCSA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
FERRITE CORE PS N22
3555
IC REG LDO 1.8V 1A SOT223-3
3300
IC VCOM CALIBRATOR 8DFN
126
TRANS PNP 12V 2.5A SOT23-3
2411
CAP CER 120PF 50V C0G/NP0 0603
431
CAP ARRAY 10000PF 50V X7R 0612
1600
IC REG LDO ADJ 1.5A TO263
9

Top Sellers