Search
Filters

MAX6315US26D3-T

Part No : MAX6315US26D3-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC RESET CIRCUIT 2.63V SOT143-4
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,238 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1069947-MAX6315US26D3-T
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The MAX6315US26D3-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1069947-MAX6315US26D3-T
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6315US26D3-T
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
MAX6315US26D3-T Price

MAX6315US26D3-T Datasheet
MAX6315US26D3-T Application

MAX6315US26D3-T Replacement
MAX6315US26D3-T Pdf

MAX6315US26D3-T Pinout
MAX6315US26D3-T Image

MAX6315US26D3-T Picture
MAX6315US26D3-T In Stock

MAX6315US26D3-T Distributor
MAX6315US26D3-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 17A IPAK
2645
DIODE 25A 800V GSIB-5S
102
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
2
IC REG LDO 2.5V 3A TO220-5
105

Top Sellers