The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX6323CUT29+T

Part No MAX6323CUT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V SOT23-6
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
Pricing & Ordering $3.467 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.0870
$50.870
24+
$4.1740
$100.176
38+
$4.0440
$153.672
52+
$3.9130
$203.476
67+
$3.7830
$253.461
89+
$3.3920
$301.888
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,431 pieces
MOQ: 10 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705197-MAX6323CUT29+T
Series MAX series
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Family Name MAX6323
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
CAT706RZI-G;  TPS3823-33DBV;  TPS3823-33DBVTG4; 

Description

MAX6323CUT29+T from Maxim Integrated

The MAX6323CUT29+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical power monitoring applications, ensuring that your systems maintain optimal performance and stability.

Key Features

  • Precision Monitoring: This device features a precision voltage monitor with a factory-set reset threshold voltage of 2.93V, ensuring accurate and reliable system operation.
  • Low Power Consumption: The MAX6323CUT29+T is optimized for low-power consumption, drawing minimal current from the power supply, which makes it suitable for battery-powered applications.
  • Manual Reset Capability: It includes a manual reset input that allows for a system reset to be triggered with an external switch or logic signal, providing additional control to the user.
  • Compact Package: The device comes in a small, 6-pin SOT-23 package, making it ideal for space-constrained applications without compromising on functionality.
  • Power Supply Glitch Immunity: The circuit includes glitch immunity to ensure that the device does not generate false resets due to short duration transients on the power supply line.

Applications

The MAX6323CUT29+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Equipment

Product Specifications

Parameter Value
Reset Threshold Voltage 2.93V
Supply Current 5.5µA (typical)
Package Type 6-Pin SOT-23
Operating Temperature -40°C to +85°C

Overall, the MAX6323CUT29+T from Maxim Integrated is a robust and reliable choice for system designers looking to enhance the stability and safety of their power-sensitive digital systems.