Search
Filters

MAX6327UR31+T

Part No : MAX6327UR31+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU/RESET CIRC 3.08V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070025-MAX6327UR31+T
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The MAX6327UR31+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 3.08V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070025-MAX6327UR31+T
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6327UR31+T
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
MAX6327UR31+T Price

MAX6327UR31+T Datasheet
MAX6327UR31+T Application

MAX6327UR31+T Replacement
MAX6327UR31+T Pdf

MAX6327UR31+T Pinout
MAX6327UR31+T Image

MAX6327UR31+T Picture
MAX6327UR31+T In Stock

MAX6327UR31+T Distributor
MAX6327UR31+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC LOAD SWITCH 3A 6DSBGA
25
IC PRESET SYNC 4-BIT HS 16-TSSOP
147
IC BUFFER/LINE DVR 3ST 6XSON
10
2 Mbit / 4 Mbit SPI Serial Flash
18
5V, 3.3V, ISR? High-Performance CPLDs
20

Top Sellers