Search
Filters

MAX6332UR18D3-T

Part No : MAX6332UR18D3-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU LV 1.80V 100MS SOT23-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070034-MAX6332UR18D3-T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The MAX6332UR18D3-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 1.8V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070034-MAX6332UR18D3-T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6332UR18D3-T
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
MAX6332UR18D3-T Price

MAX6332UR18D3-T Datasheet
MAX6332UR18D3-T Application

MAX6332UR18D3-T Replacement
MAX6332UR18D3-T Pdf

MAX6332UR18D3-T Pinout
MAX6332UR18D3-T Image

MAX6332UR18D3-T Picture
MAX6332UR18D3-T In Stock

MAX6332UR18D3-T Distributor
MAX6332UR18D3-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC INVERTER DUAL 4-INPUT 20SOIC
IC COLT MONITOR DETECTOR 16SOP
92
COMPOUND TRANSISTOR
495
IC SEQUENCE/SUPERVISOR 6UDFN
51
SIPMOS Small-Signal Transistor(N channel Enhancement mode Logic Level Avalanche rated)
8927
IC CNTRLR FAN SPEED 16-QSOP
2

Top Sellers