Search
Filters

MAX6333UR19D3-T

Part No : MAX6333UR19D3-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU LV 1.90V 100MS SOT23-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,676 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070041-MAX6333UR19D3-T
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The MAX6333UR19D3-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 1.9V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070041-MAX6333UR19D3-T
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6333UR19D3-T
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
MAX6333UR19D3-T Price

MAX6333UR19D3-T Datasheet
MAX6333UR19D3-T Application

MAX6333UR19D3-T Replacement
MAX6333UR19D3-T Pdf

MAX6333UR19D3-T Pinout
MAX6333UR19D3-T Image

MAX6333UR19D3-T Picture
MAX6333UR19D3-T In Stock

MAX6333UR19D3-T Distributor
MAX6333UR19D3-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
LINEAR REGULATOR, 3.3VOUT, 0.5A,
50
1024-Stage Ultra Low Voltage Operation BBD for Audio Signals
8
N-channel TrenchMOS logic level FET
3250
5V in-system programmable
Serially Interfaced, +2.7V to +5.5V, 5- and 8-Digit LED Display Drivers
103
Leaded Varistors
10
TRANS NPN 60V 3A TO-220
499
16-bit buffer/line driver 3-State
11
Zero Loss Automatic X Capacitor Discharge IC
14

Top Sellers