Search
Filters

MAX6334UR24D1-T

Part No : MAX6334UR24D1-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU LV 2.40V 1MS SOT23-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070046-MAX6334UR24D1-T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The MAX6334UR24D1-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070046-MAX6334UR24D1-T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6334UR24D1-T
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
MAX6334UR24D1-T Price

MAX6334UR24D1-T Datasheet
MAX6334UR24D1-T Application

MAX6334UR24D1-T Replacement
MAX6334UR24D1-T Pdf

MAX6334UR24D1-T Pinout
MAX6334UR24D1-T Image

MAX6334UR24D1-T Picture
MAX6334UR24D1-T In Stock

MAX6334UR24D1-T Distributor
MAX6334UR24D1-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC FLASH 64MBIT 70NS 48LFBGA
362
IC BUFFER TRI-ST NON-INV SOT553
20000
IC OPAMP PGA 11MHZ RRO TSOT23-8
350
3.0A, Low-Voltage μCap LDO Regulator | IC REG LINEAR 3.3V 3A SPAK-3
2
IC MICROMONITOR 3.3V 5% 8-USOP
1
CAP TANT 47UF 6.3V 10% 1411
20013
TVS DIODE 16VWM 26VC DO218AB
550
SENSOR TEMPERATURE SMBUS 8SOIC
764

Top Sellers