Search
Filters

MAX633ACSA+

Part No :
MAX633ACSA+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BST SWITCHD CAP INV 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,596 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (15V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070075-MAX633ACSA+
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The MAX633ACSA+ is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up. The part operates from 2V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 50kHz switching frequency, which is capable of supplying 450mA (Switch) output current, with an output voltage of 1.31V (15V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (15V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070075-MAX633ACSA+
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX633ACSA+
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
MAX633ACSA+ Price

MAX633ACSA+ Datasheet
MAX633ACSA+ Application

MAX633ACSA+ Replacement
MAX633ACSA+ Pdf

MAX633ACSA+ Pinout
MAX633ACSA+ Image

MAX633ACSA+ Picture
MAX633ACSA+ In Stock

MAX633ACSA+ Distributor
MAX633ACSA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC PLD 8MC 15NS 20SOIC
96
IC COMP LOW PWR SNGL TTL 8UMAX
1
DIODE SCHOTTKY 30V 200MA EMD2
481
IC REG LDO 3.3V 0.8A SOT223
12887
Dual N & P-Channel, Logic Level MOSFET
450
MEDIUM POWER NPN SILICON TRANSISTOR
45
IC MULTIPLEXER 8X1 18SOIC
15
HIGH SPEED 1K X 8 DUAL-PORT STATIC SRAM
2

Top Sellers