Search
Filters

MAX633AESA+T

Part No : MAX633AESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BST SWITCHD CAP INV 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,856 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (15V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070077-MAX633AESA+T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The MAX633AESA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 50kHz switching frequency, which is capable of supplying 450mA (Switch) output current, with an output voltage of 1.31V (15V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (15V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070077-MAX633AESA+T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX633AESA+T
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
MAX633AESA+T Price

MAX633AESA+T Datasheet
MAX633AESA+T Application

MAX633AESA+T Replacement
MAX633AESA+T Pdf

MAX633AESA+T Pinout
MAX633AESA+T Image

MAX633AESA+T Picture
MAX633AESA+T In Stock

MAX633AESA+T Distributor
MAX633AESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG INV ADJ TO220
86
LED AMBER CLEAR 0603 R/A SMD
800
IC REG LINEAR ADJ 1.5A SOT223-4
1800
IC LI-ION BATT/PWR MGMT 120BGA
750
High Performance E2CMOS PLD Generic Array Logic
248
16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
IC CHIP
170
DIODE SCHOTTKY 30V 200MA SOD123
11910

Top Sellers