The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX633BCSA

Part No MAX633BCSA
Manufacturer Maxim Integrated
Catalog Newest Parts
Description CMOS Fixed/Adjustable Output Step-Up Switching Regulators
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Manufacturer Maxim Integrated
Win Source Part Number 1214486-MAX633BCSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance

Description

Product Overview: MAX633BCSA from Maxim Integrated

The MAX633BCSA is a sophisticated, high-performance voltage regulator module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is engineered to provide a reliable power supply solution for a wide range of applications, including but not limited to telecommunications, networking, and industrial systems.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: The MAX633BCSA is optimized for efficiency, which helps to reduce power consumption and heat dissipation within the system.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Compact Package: Housed in a compact SO-8 package, the MAX633BCSA saves valuable board space, making it an excellent choice for space-constrained applications.

Applications

The MAX633BCSA's versatile features make it suitable for a variety of applications, such as:

  • Portable and battery-powered devices
  • Telecommunication equipment
  • Data acquisition systems
  • Industrial controls
  • Consumer electronics

Technical Specifications

The regulator boasts a wide input voltage range and a precision output voltage, which can be set via external resistors. It also includes current limiting and short-circuit protection, adding an extra layer of security to the design.

Conclusion

The MAX633BCSA from Maxim Integrated is a versatile and reliable voltage regulator that offers a combination of efficiency, precision, and compactness. Its robust feature set makes it an ideal choice for designers seeking a high-quality power management solution for their next project.