Search
Filters

MAX6350ESA+T

IC VREF SERIES 5V 8SOIC
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
3+
$22.581
$67.743
6+
$16.936
$101.616
20+
$15.242
$304.840
Availability: 7,800 In Stock
This product has a minimum quantity of 3
Maxim Integrated MAX6350ESA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX6350ESA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6350ESA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705299-MAX6350ESA+T
Series MAX series
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705299-MAX6350ESA+T
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
MAX6350ESA+T Price

MAX6350ESA+T Datasheet
MAX6350ESA+T Application

MAX6350ESA+T Replacement
MAX6350ESA+T Pdf

MAX6350ESA+T Pinout
MAX6350ESA+T Image

MAX6350ESA+T Picture
MAX6350ESA+T In Stock

MAX6350ESA+T Distributor
MAX6350ESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 100V 26A TO-252
117500
RES 10 OHM 50W 5% TO220
80
FIXED IND 15UH 2.2A 65 MOHM SMD
10580
FIXED IND 120NH 80MA 5 OHM SMD
615000
Bipolar PNP Device in a Hermetically sealed TO3 Metal Package
100
NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR
4880