Search
Filters

MAX635AEPA+

IC REG BCK INV ADJ/-5V 0.5A 8DIP
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 243 In Stock
Maxim Integrated MAX635AEPA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX635AEPA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX635AEPA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 16.5V
Output Voltage -1.31V (-5V)
Output Voltage MAX -5V
Output Current 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786733-MAX635AEPA+
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
Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 16.5V
Output Voltage -1.31V (-5V)
Output Voltage MAX -5V
Output Current 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786733-MAX635AEPA+
Storage Condition Dry storage cabinet & Humidity protection package
MAX635AEPA+ Price

MAX635AEPA+ Datasheet
MAX635AEPA+ Application

MAX635AEPA+ Replacement
MAX635AEPA+ Pdf

MAX635AEPA+ Pinout
MAX635AEPA+ Image

MAX635AEPA+ Picture
MAX635AEPA+ In Stock

MAX635AEPA+ Distributor
MAX635AEPA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC CODEC-FILTER PCM 3V 20-SOIC
274
5 VECL Voltage Controlled Oscillator Amplifier
40
1.9A single phase rectifier bridge
598
IC IF-PLL DEMOD I2C-BUS 24-SSOP
21034
DIODE SCHOTTKY DETECT HF SOT-323
5907
OPTOISO 3.75KV PUSH PULL 8SO
233
TUBING 0.144" ID PTFE 100' NAT
377