Search
Filters

MAX636AESA+T

Part No : MAX636AESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK INV ADJ/-12V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,135 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-12V)
Maximum Output Voltage -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070201-MAX636AESA+T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The MAX636AESA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up, Step-Down. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 50kHz switching frequency, which is capable of supplying 200mA output current, with an output voltage of -1.31V (-12V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-12V)
Maximum Output Voltage -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070201-MAX636AESA+T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX636AESA+T
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
MAX636AESA+T Price

MAX636AESA+T Datasheet
MAX636AESA+T Application

MAX636AESA+T Replacement
MAX636AESA+T Pdf

MAX636AESA+T Pinout
MAX636AESA+T Image

MAX636AESA+T Picture
MAX636AESA+T In Stock

MAX636AESA+T Distributor
MAX636AESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Plastic Film Capacitors
400
IC DAC 8BIT V-OUT 16QSOP
10-Bit, 40/65/80/105 MSPS 3 V Dual A/D Converter
1
Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
500
Surface Mount Automotive Transient Voltage Suppressors
560
CAP CER 10UF 16V X5R 1210 / Cap Ceramic 10uF 16V X5R 20% Pad SMD 1210 85°C Low ESR T/R
100
IC DVR HIGH/LOW SIDE 3A 8-SON
419
IC TESTER BIT ERROR RATE 32-TQFP
336

Top Sellers