Search
Filters

MAX6377UR23+T

Part No :
MAX6377UR23+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC VOLT DETECT LP 2.32V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.517
$53.095
80+
$1.284
$102.720
125+
$1.245
$155.625
170+
$1.206
$205.020
215+
$1.167
$250.905
290+
$1.051
$304.790
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,110 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1070215-MAX6377UR23+T
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 2.32V
Reset Timeout 20 μs Typical Propagation Delay
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The MAX6377UR23+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.32V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1070215-MAX6377UR23+T
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 2.32V
Reset Timeout 20 μs Typical Propagation Delay
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6377UR23+T
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
MAX6377UR23+T Price

MAX6377UR23+T Datasheet
MAX6377UR23+T Application

MAX6377UR23+T Replacement
MAX6377UR23+T Pdf

MAX6377UR23+T Pinout
MAX6377UR23+T Image

MAX6377UR23+T Picture
MAX6377UR23+T In Stock

MAX6377UR23+T Distributor
MAX6377UR23+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE SPST 10A 3V
518
LIN Transceiver with Voltage Regulator
22
IC MUX/DEMUX 8X1 16SO
274
IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
1
IC REG BUCK ADJ DL SYNC 24VQFN
725
CAP FEEDTHRU 0.47UF 20% 10V 0805
126
IC FLASH 32MBIT 66MHZ 8SOIC
831

Top Sellers