Search
Filters

MAX6383XR23D3-T

Part No : MAX6383XR23D3-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU/RESET CIRC 2.31V SC70-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1070245-MAX6383XR23D3-T
Case / Package SC-70-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Voltage - Threshold 2.31V
Reset Timeout 140 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The MAX6383XR23D3-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SC-70-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.31V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1070245-MAX6383XR23D3-T
Case / Package SC-70-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Voltage - Threshold 2.31V
Reset Timeout 140 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6383XR23D3-T
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
MAX6383XR23D3-T Price

MAX6383XR23D3-T Datasheet
MAX6383XR23D3-T Application

MAX6383XR23D3-T Replacement
MAX6383XR23D3-T Pdf

MAX6383XR23D3-T Pinout
MAX6383XR23D3-T Image

MAX6383XR23D3-T Picture
MAX6383XR23D3-T In Stock

MAX6383XR23D3-T Distributor
MAX6383XR23D3-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC CAPSENSE EXP 8 I/O 16QFN
5
DIODE GEN PURP 600V 4A DO201AD
490
FIXED IND 68UH 610MA 694.7 MOHM
184
Dual N-Channel 30-V (D-S) MOSFET with Schottky Diode
278
10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold
235
4M X 4 CMOS DYNAMIC RAM WITH EDO PAGE MODE
68

Top Sellers