Search
Filters

MAX6384XS23D3+T

Part No : MAX6384XS23D3+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU/RESET CIRC 2.31V SC70-4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 1070254-MAX6384XS23D3+T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The MAX6384XS23D3+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SC-70-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 2.31V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 1070254-MAX6384XS23D3+T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6384XS23D3+T
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
MAX6384XS23D3+T Price

MAX6384XS23D3+T Datasheet
MAX6384XS23D3+T Application

MAX6384XS23D3+T Replacement
MAX6384XS23D3+T Pdf

MAX6384XS23D3+T Pinout
MAX6384XS23D3+T Image

MAX6384XS23D3+T Picture
MAX6384XS23D3+T In Stock

MAX6384XS23D3+T Distributor
MAX6384XS23D3+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
DMOS FULL-BRIDGE PWM MOTOR DRIVER
68
DIODE ARRAY GP 400V 8A TO220AB
548
25-400 MHz differential PECL clock generator
1600
VARISTOR 8.5V 30A 0603
910
FIXED IND 33UH 1.2A 140 MOHM SMD
600
TVS DIODE 90VWM 146VC SMC
1700

Top Sellers