Search
Filters

MAX6466XR26+T

Part No : MAX6466XR26+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC VOLT DETECTOR LP SC70-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1070390-MAX6466XR26+T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The MAX6466XR26+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SC-70-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.6V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1070390-MAX6466XR26+T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6466XR26+T
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
MAX6466XR26+T Price

MAX6466XR26+T Datasheet
MAX6466XR26+T Application

MAX6466XR26+T Replacement
MAX6466XR26+T Pdf

MAX6466XR26+T Pinout
MAX6466XR26+T Image

MAX6466XR26+T Picture
MAX6466XR26+T In Stock

MAX6466XR26+T Distributor
MAX6466XR26+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT FAST RECOVERY RECTIFIER
2000
DUAL/SINGLE OUTPUT DC-DC CONVERTER
3
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 6.8 THRU 200 VOLTS
15580
MOSFET N-CH 30V 7.9A 8SOIC
257
RES SMD 1K OHM 5% 1/10W 0603 / Thick Film Chip Resistors
1500

Top Sellers