Search
Filters

MAX653CSA+T

Part No : MAX653CSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ/3V 225MA 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,165 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.3V (3V)
Maximum Output Voltage 11.5V
Output Current 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070426-MAX653CSA+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MAX653CSA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 4V, rated over a 0°C to 70°C (TA) temperature range. Which is capable of supplying 225mA output current, with an output voltage of 1.3V (3V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.3V (3V)
Maximum Output Voltage 11.5V
Output Current 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070426-MAX653CSA+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX653CSA+T
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
MAX653CSA+T Price

MAX653CSA+T Datasheet
MAX653CSA+T Application

MAX653CSA+T Replacement
MAX653CSA+T Pdf

MAX653CSA+T Pinout
MAX653CSA+T Image

MAX653CSA+T Picture
MAX653CSA+T In Stock

MAX653CSA+T Distributor
MAX653CSA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DUAL/QUAD LOW NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
212
IC REG CTRLR MULT TOP 20PLCC / HIGH SPEED PWM CONTROLLER
90
IC MIFARE READER 32SO
505
1.2A Synchronous Buck Converter
10
High voltage fast-switching PNP power transistor
100
IC REG LDO 1.8V 50MA SOT23-5
435

Top Sellers