Search
Filters

MAX6641AUB94+T

Part No : MAX6641AUB94+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Thermal Management
Description : IC TEMP MONITOR SMBUS 10UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,948 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C, 0° ~ 255°C
Accuracy ±4°C(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6641
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705720-MAX6641AUB94+T
Series MAX series
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Maxim Integrated MAX6641AUB94+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX6641AUB94+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6641AUB94+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C, 0° ~ 255°C
Accuracy ±4°C(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6641
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705720-MAX6641AUB94+T
Series MAX series
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6641AUB94+T
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
MAX6641AUB94+T Price

MAX6641AUB94+T Datasheet
MAX6641AUB94+T Application

MAX6641AUB94+T Replacement
MAX6641AUB94+T Pdf

MAX6641AUB94+T Pinout
MAX6641AUB94+T Image

MAX6641AUB94+T Picture
MAX6641AUB94+T In Stock

MAX6641AUB94+T Distributor
MAX6641AUB94+T PMIC - Thermal Management

Image
Mfr.Part No
Description
Stock
Ultra-Fast ECL-Output Comparator
178
IC GATE NAND 3CH 3-INP 14-TSSOP
180
TVS DIODE 3.3VWM 10VC SOT26
14414
128Kx8 bit Low Power CMOS Static RAM
127
IC ADC 16BIT 200KSPS 10-UMAX
158

Top Sellers