Search
Filters

MAX6686AU75L+T

Part No :
MAX6686AU75L+T
Manufacturer :
Catalog :
Temperature Sensors - Thermostats - Solid State
Description :
IC SW TEMP DUAL OUT 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,121 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LM26CIM5X-XHA;  LM26CIM5X-SHA;  LM26CIM5-PHA;  
Fake Threat In the Open Market 71 pct.
Popularity Medium
Series MAX series
Manufacturer Package 8-uMAX
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 200μA
Operating Supply Voltage 3 V ~ 5.5 V
Features Selectable Trip Point
Selectable Hysteresis No
Family Name MAX6686
Output Active Low
Output Type Open Drain
Output Function OverTemp, /OverTemp
Accuracy ±1.5°C
Win Source Part Number 705749-MAX6686AU75L+T
Trip Temperature Threshold Hot
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Sensors, Transducers
Country of Origin Malaysia, Philippines, Thailand
Current - Output (Maximum) 20mA
Switching Temperature 75°C ~ 115°C, 120°C
Maxim Integrated MAX6686AU75L+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX6686AU75L+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6686AU75L+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LM26CIM5X-XHA;  LM26CIM5X-SHA;  LM26CIM5-PHA;  
Fake Threat In the Open Market 71 pct.
Popularity Medium
Series MAX series
Manufacturer Package 8-uMAX
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 200μA
Operating Supply Voltage 3 V ~ 5.5 V
Features Selectable Trip Point
Selectable Hysteresis No
Family Name MAX6686
Output Active Low
Output Type Open Drain
Output Function OverTemp, /OverTemp
Accuracy ±1.5°C
Win Source Part Number 705749-MAX6686AU75L+T
Trip Temperature Threshold Hot
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Sensors, Transducers
Country of Origin Malaysia, Philippines, Thailand
Current - Output (Maximum) 20mA
Switching Temperature 75°C ~ 115°C, 120°C
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6686AU75L+T
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
MAX6686AU75L+T Price

MAX6686AU75L+T Datasheet
MAX6686AU75L+T Application

MAX6686AU75L+T Replacement
MAX6686AU75L+T Pdf

MAX6686AU75L+T Pinout
MAX6686AU75L+T Image

MAX6686AU75L+T Picture
MAX6686AU75L+T In Stock

MAX6686AU75L+T Distributor
MAX6686AU75L+T Temperature Sensors - Thermostats - Solid State

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT 2.7-5.5V 10LFCSP
Input Voltage Max. 36V
16-Bit, 40kSPS, Low-Power Sampling ANALOG-TO-DIGITAL CONVERTER with Internal Reference and Parallel/Serial Interface | IC ADC 16BIT SAR 16SOIC
15
RES ARRAY 4 RES 10K OHM 8SIP
123
3.3V, QwikRadio? 300 MHz to 450 MHz Receiver
151
IC VREF SHUNT ADJ SOT23

Top Sellers