Search
Filters

MAX6702AZKA+T

Part No : MAX6702AZKA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU LV SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070510-MAX6702AZKA+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The MAX6702AZKA+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-8 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 2.32V, Adj, Adj threshold voltage, which monitors 3 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070510-MAX6702AZKA+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6702AZKA+T
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
MAX6702AZKA+T Price

MAX6702AZKA+T Datasheet
MAX6702AZKA+T Application

MAX6702AZKA+T Replacement
MAX6702AZKA+T Pdf

MAX6702AZKA+T Pinout
MAX6702AZKA+T Image

MAX6702AZKA+T Picture
MAX6702AZKA+T In Stock

MAX6702AZKA+T Distributor
MAX6702AZKA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC FPGA 69 I/O 84PLCC
4
IC OPAMP GP 2.8MHZ 16SOIC
1237
TVS DIODE 5VWM 10VC SOT363
1800
Low−Standby Power High Performance PWM Controller
DIODE FM VARICAP TWIN VR 8V CP
3600
IC OR CTRLR N+1 8MSOP
6
RF PLL Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 16-TSSOP
2351
RES 2.19469KOHM 0.6W 0.5% RADIAL
191
IC REG BOOST 5V 1.9A SYNC 9DSBGA
25
CAP CER 0.5PF 50V C0G/NP0 0201
6000

Top Sellers