Search
Filters

MAX6708YKA+T

Part No : MAX6708YKA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU LV SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,440 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070536-MAX6708YKA+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MAX6708YKA+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-8 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Push-Pull with 2.19V, Adj threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070536-MAX6708YKA+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6708YKA+T
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
MAX6708YKA+T Price

MAX6708YKA+T Datasheet
MAX6708YKA+T Application

MAX6708YKA+T Replacement
MAX6708YKA+T Pdf

MAX6708YKA+T Pinout
MAX6708YKA+T Image

MAX6708YKA+T Picture
MAX6708YKA+T In Stock

MAX6708YKA+T Distributor
MAX6708YKA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
3.3V ECL 4−Input OR/NOR
147
Watchdog Timekeepers
28
IC GATE NAND 4CH 2-INP 14TSSOP / QUADRUPLE 2-INPUT NAND GATES
1000
IC 8BIT BUS SWITCH 20QSOP
236
DIODE ZENER 3.7V 500MW SOD80
1500
Low Voltage Dual 300mA LDO
112
500mA Low-Dropout Regulator
78
Embossed type (Thermo-compression sealing) : 3 000 pcs / reel (standard)
300
RES 1.33K OHM 1% 1/4W MELF 0204
1800
DIODE, ZENER, 22V, 500MW, 2%, DO
4800

Top Sellers