Search
Filters

MAX6710PUT+T

Part No : MAX6710PUT+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.67V, 2.78V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070556-MAX6710PUT+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The MAX6710PUT+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 1.67V, 2.78V, Adj, Adj threshold voltage, which monitors 4 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.67V, 2.78V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070556-MAX6710PUT+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6710PUT+T
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
MAX6710PUT+T Price

MAX6710PUT+T Datasheet
MAX6710PUT+T Application

MAX6710PUT+T Replacement
MAX6710PUT+T Pdf

MAX6710PUT+T Pinout
MAX6710PUT+T Image

MAX6710PUT+T Picture
MAX6710PUT+T In Stock

MAX6710PUT+T Distributor
MAX6710PUT+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
PHEMT GaAs IC High-Linearity Positive Control SPDT Switch 300 kHz-2 GHz
19
DIODE ZENER 100V 1W DO214AC
241
IC EPROM UV 4MBIT 45NS 40CDIP
235
6 PIN DIP ZERO CROSS TRIAC DRIVER PHOTOCOUPLER
141

Top Sellers