Search
Filters

MAX6717AUKTGD3+T

Part No : MAX6717AUKTGD3+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,398 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070569-MAX6717AUKTGD3+T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The MAX6717AUKTGD3+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 1.11V, 3.075V threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070569-MAX6717AUKTGD3+T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6717AUKTGD3+T
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
MAX6717AUKTGD3+T Price

MAX6717AUKTGD3+T Datasheet
MAX6717AUKTGD3+T Application

MAX6717AUKTGD3+T Replacement
MAX6717AUKTGD3+T Pdf

MAX6717AUKTGD3+T Pinout
MAX6717AUKTGD3+T Image

MAX6717AUKTGD3+T Picture
MAX6717AUKTGD3+T In Stock

MAX6717AUKTGD3+T Distributor
MAX6717AUKTGD3+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
BOARD EVALUATION KX023-1025
1647
N-Channel 60-V (D-S) MOSFET
1022
IC OPAMP GP 10MHZ RRO 8MSOP
87
DIODE ZENER 2.7V 300MW SOD323
38534
IC MIXER 50-300MHZ UP CONV 6SMD
16537
CBL CLAMP STR RLF GRAY FASTENER
48

Top Sellers