The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX6754UKLD3+T

Part No MAX6754UKLD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW SOT23-5
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
Pricing & Ordering $2.115 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
19+
$2.6820
$50.958
46+
$2.2010
$101.246
71+
$2.1320
$151.372
97+
$2.0630
$200.111
126+
$1.9950
$251.370
168+
$1.7880
$300.384
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 19 pcs
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
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6754
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 711084-MAX6754UKLD3+T
Popularity Low
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance

Description

Product Overview: MAX6754UKLD3+T from Maxim Integrated

The MAX6754UKLD3+T is a highly reliable, low-power voltage detector designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, micropower voltage detector is engineered to provide precision monitoring of voltage levels within electronic systems, ensuring stable and secure operation.

Key Features

  • Voltage Threshold Accuracy: The device offers an impressive threshold accuracy of ±2.5%, providing precise voltage monitoring to protect sensitive electronic components.
  • Low Power Consumption: With quiescent current as low as 1.2µA, the MAX6754UKLD3+T is an ideal solution for power-sensitive applications, extending battery life and reducing energy costs.
  • Adjustable Reset Timeout: The product features an externally adjustable reset timeout period, allowing designers to tailor the reset de-bounce timing to specific system requirements.
  • Operating Temperature Range: This voltage detector operates over a wide temperature range from -40°C to +125°C, making it suitable for various industrial and automotive environments.
  • Package Type: The device comes in a compact SOT23-5 package, which is space-efficient and ideal for space-constrained applications.

Applications

The MAX6754UKLD3+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Automotive Systems
  • Data Storage
  • Medical Devices
  • Industrial Control Systems

Product Benefits

Integrating the MAX6754UKLD3+T into your system design can offer numerous benefits. Its high accuracy ensures reliable operation and protection against undervoltage conditions. The low power consumption helps in designing energy-efficient products, which is particularly beneficial for battery-operated devices. The flexibility in setting the reset timeout period allows for customization to meet the needs of specific applications, adding to the overall versatility of the product.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6754UKLD3+T voltage detector is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution in their electronic designs.