Search
Filters

MAX6827VUT+T

Part No : MAX6827VUT+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISOR SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070728-MAX6827VUT+T
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The MAX6827VUT+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 1.58V, Adj threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070728-MAX6827VUT+T
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6827VUT+T
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
MAX6827VUT+T Price

MAX6827VUT+T Datasheet
MAX6827VUT+T Application

MAX6827VUT+T Replacement
MAX6827VUT+T Pdf

MAX6827VUT+T Pinout
MAX6827VUT+T Image

MAX6827VUT+T Picture
MAX6827VUT+T In Stock

MAX6827VUT+T Distributor
MAX6827VUT+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
RES ARRAY 4 RES 2.7K OHM 0804
20
HEXFET POWER MOSFET | MOSFET P-CH 100V 5.2A TO220FP
30
IC TXRX RS-232 W/SHTDWN 16TSSOP
IC FLASH SERIAL NOR 1G 16SOP
30
Mixed Signal ISP Flash MCU Family

Top Sellers