The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX684EUA+

Part No MAX684EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump STPUP 5.05V 50mA 8-Pin uMAX / IC REG SWTCHD CAP 5V 50MA 8UMAX
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 5V
Output Current 50mA
Frequency - Switching 50kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786890-MAX684EUA+
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Family Name MAX684EUA+
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
SC633ULTRT; XC9802B553DR; LTC1682CS8-5#TR;  ADP3607ARU-5-REEL7; 

Description

Maxim Integrated MAX684EUA+ Voltage Regulator

The MAX684EUA+ from Maxim Integrated is a highly efficient, compact, dual-output, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This component is engineered to deliver a fixed or adjustable output voltage, making it an ideal choice for a wide range of applications, including handheld devices, portable media players, and other mobile electronics that require a stable power supply.

The MAX684EUA+ operates from a low input voltage range of 0.7V to 5.5V, which allows it to be powered directly from single-cell batteries or multi-cell battery packs. It provides two regulated outputs: a main step-up output that can be set between 2.7V and 5.5V using external resistors, and a secondary fixed 5V output capable of delivering up to 100mA. This versatility makes the MAX684EUA+ an excellent choice for systems that require multiple voltage rails.

With its high-frequency operation at 1.2MHz, the MAX684EUA+ allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design with minimal external components. The internal synchronous rectifier enhances efficiency and eliminates the need for an external Schottky diode, further simplifying the design and reducing overall system cost.

Additional features of the MAX684EUA+ include a low quiescent current, which extends battery life in portable applications, and a logic-controlled shutdown mode that reduces the supply current to less than 1µA, further conserving power when the device is not in active use. The device also incorporates thermal shutdown and current-limit protection to safeguard against over-temperature and over-current conditions, ensuring reliable operation under various stress scenarios.

Offered in a compact 8-pin µMAX package, the MAX684EUA+ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that the MAX684EUA+ is a high-performance solution for your power management needs.

For detailed specifications and application guidance, designers are encouraged to consult the MAX684EUA+ datasheet, which provides in-depth information to assist in integrating this voltage regulator into their designs.