Search
Filters

MAX6861UK17+T

Part No : MAX6861UK17+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISOR SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.665V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070769-MAX6861UK17+T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The MAX6861UK17+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 1.665V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.665V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070769-MAX6861UK17+T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6861UK17+T
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
MAX6861UK17+T Price

MAX6861UK17+T Datasheet
MAX6861UK17+T Application

MAX6861UK17+T Replacement
MAX6861UK17+T Pdf

MAX6861UK17+T Pinout
MAX6861UK17+T Image

MAX6861UK17+T Picture
MAX6861UK17+T In Stock

MAX6861UK17+T Distributor
MAX6861UK17+T PMIC - Supervisors

Top Sellers