Search
Filters

MAX6897PALT+T

IC SEQUENCE/SUPERVISOR 6UDFN
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The MAX6897PALT+T, Sequencer, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 6-uDFN (1.5x1.0) package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 1 system supply voltage.
Quantity
Price
Ext. Price
35+
€1.350
€47.257
85+
€1.066
€90.571
270+
€0.959
€258.903
Availability: 2,200 In Stock
This product has a minimum quantity of 35
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1070809-MAX6897PALT+T
Family Name MAX6897
Introduction Date September 23, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MAX6897PAZT+; MAX6897PAZT+T;   MAX6897PALT+; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1070809-MAX6897PALT+T
Family Name MAX6897
Introduction Date September 23, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MAX6897PAZT+; MAX6897PAZT+T;   MAX6897PALT+; 
MAX6897PALT+T Price

MAX6897PALT+T Datasheet
MAX6897PALT+T Application

MAX6897PALT+T Replacement
MAX6897PALT+T Pdf

MAX6897PALT+T Pinout
MAX6897PALT+T Image

MAX6897PALT+T Picture
MAX6897PALT+T In Stock

MAX6897PALT+T Distributor
MAX6897PALT+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 16A 8-SOIC
37031
MOSFET N-CH 80V 5X6DFN
2861
NPN TRIPLE DIFFUSED TYPE (POWER AMPLIFIER APPLICATIONS)
49684
4558
IC AUDIO AMP
89304
IC MCU 32BIT 384KB FLASH 100LQFP
2000