Search
Filters

MAX692ACPA+

Part No : MAX692ACPA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISORY CIRCUIT 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,451 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070834-MAX692ACPA+
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The MAX692ACPA+, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-PDIP package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Push-Pull, Totem Pole with 4.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070834-MAX692ACPA+
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX692ACPA+
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
MAX692ACPA+ Price

MAX692ACPA+ Datasheet
MAX692ACPA+ Application

MAX692ACPA+ Replacement
MAX692ACPA+ Pdf

MAX692ACPA+ Pinout
MAX692ACPA+ Image

MAX692ACPA+ Picture
MAX692ACPA+ In Stock

MAX692ACPA+ Distributor
MAX692ACPA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 48QFN
1000
Photo Modules for PCM Remote Control Systems
154
IC REG CTRLR BUCK 8SOIC
IC LED DRIVER LIN 40MA 28HTSSOP
1698
IC VOLT MONITOR QUAD 10-UMAX
2-Port USB 2.0 Hi-Speed Hub Controller | IC HUB CTLR USB 2.0 24QFN
500
RES SMD 300 UOHM 1% 4W 3921
300

Top Sellers