Search
Filters

MAX692EPA+

Part No : MAX692EPA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,561 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070836-MAX692EPA+
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The MAX692EPA+, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-PDIP package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070836-MAX692EPA+
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX692EPA+
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
MAX692EPA+ Price

MAX692EPA+ Datasheet
MAX692EPA+ Application

MAX692EPA+ Replacement
MAX692EPA+ Pdf

MAX692EPA+ Pinout
MAX692EPA+ Image

MAX692EPA+ Picture
MAX692EPA+ In Stock

MAX692EPA+ Distributor
MAX692EPA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
DIODE ZENER 5.6V 250MW SOD882
30
TRANS PNP 20V 2A SOT-563
2025
DUAL DIFFERENTIAL COMPARATORS
37
DIODE ZENER 5.1V 1W DO41G
1000
High Current, High Frequency, Power Inductors | FIXED IND 2.2UH 10A 11.2 MOHM
157
IC CURR SOURCE/SINK MIRROR 8SOIC
300
Wide Range of Contact Forms, Sizes and Package Types | SSR RELAY SPST-NO 500MA 0-60V
40

Top Sellers