Search
Filters

MAX705EUA+

Part No : MAX705EUA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1070911-MAX705EUA+
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The MAX705EUA+, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-uMAX package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1070911-MAX705EUA+
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX705EUA+
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
MAX705EUA+ Price

MAX705EUA+ Datasheet
MAX705EUA+ Application

MAX705EUA+ Replacement
MAX705EUA+ Pdf

MAX705EUA+ Pinout
MAX705EUA+ Image

MAX705EUA+ Picture
MAX705EUA+ In Stock

MAX705EUA+ Distributor
MAX705EUA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
TVS DIODE 171VWM 353VC DO201
1845
14 BIT REGISTERED BUFFER WITH SSTL 2 INPUT AND OUTPUTS
21
Intelligent Sixfold Low-Side Switch
4
8-stage shift-and-store bus register
59
Power Inductors and Transformers
300

Top Sellers