The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX713ESE+

Part No MAX713ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR NICD/NIMH 16SOIC
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
Pricing & Ordering $5.175 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.7320
$52.392
14+
$7.1650
$100.310
22+
$6.9410
$152.702
30+
$6.7170
$201.510
39+
$6.4930
$253.227
52+
$5.8210
$302.692
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,800 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 16
Current - Charging Constant
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786943-MAX713ESE+
Family Name MAX713ESE+
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX713ESE-T; MAX713ESE;  MAX713EPE+;  

Description

Maxim Integrated MAX713ESE+ NiCd/NiMH Battery Charger

The MAX713ESE+ from Maxim Integrated is a sophisticated and highly integrated solution for charging Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. Designed for precision and efficiency, this charger controller is ideal for portable electronics where space is at a premium and battery life is of utmost importance.

Featuring a switch-mode design, the MAX713ESE+ offers a high-frequency operation that enables the use of a smaller inductor and capacitors compared to traditional linear chargers. This leads to a reduction in the overall size of the charging circuit, making it perfect for compact devices such as handheld radios, power tools, and small appliances.

The device operates in a fast-charge mode that can quickly bring NiCd or NiMH batteries to full capacity. It does so by monitoring the voltage and temperature of the batteries to prevent overcharging and overheating, which can extend the life of the batteries. Once the batteries are fully charged, the MAX713ESE+ automatically transitions to a trickle-charge mode, maintaining the batteries at full charge without overcharging, which is crucial for battery health and safety.

One of the key features of the MAX713ESE+ is its programmability. Users can set the fast-charge current, the charge termination voltage, and the trickle-charge current by selecting external resistors. This flexibility allows the charger to be optimized for a wide range of battery sizes and chemistries.

The MAX713ESE+ comes in a 16-pin narrow SO package, which is suitable for surface-mount technology (SMT), and operates over the extended industrial temperature range of -40°C to +85°C. Its robust design includes safety features such as battery reverse-voltage protection and a thermal-shutdown mechanism to protect the charging device and batteries from extreme conditions.

With its combination of compact design, fast and intelligent charging, and programmability, the MAX713ESE+ is an excellent choice for anyone looking to integrate a reliable battery charging solution into their electronic projects or products.