Search
Filters

MAX730ACSA+

Part No : MAX730ACSA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 0.45A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 245 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070979-MAX730ACSA+
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
The MAX730ACSA+ is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5.2V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 170kHz switching frequency, which is capable of supplying 450mA output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070979-MAX730ACSA+
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX730ACSA+
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
MAX730ACSA+ Price

MAX730ACSA+ Datasheet
MAX730ACSA+ Application

MAX730ACSA+ Replacement
MAX730ACSA+ Pdf

MAX730ACSA+ Pinout
MAX730ACSA+ Image

MAX730ACSA+ Picture
MAX730ACSA+ In Stock

MAX730ACSA+ Distributor
MAX730ACSA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 650V 8.5A TO-220FP
326
CAP CER 0.047UF 500V X7R 1812
104
IC REG LDO 3V 0.3A SOT23
945
512K x 8 HIGH-SPEED CMOS STATIC RAM
794
Dual Bias Resistor Transistors
946
28/40/44-Pin Enhanced Flash Microcontrollers with nanoWatt Technology, High-Performance PWM and A/D
6
TRANS NPN 50V 0.15A VMT3
985
Ultrahigh-Definition Color Display Horizontal Deflection Output Applications       
23

Top Sellers