Search
Filters

MAX730AESA+T

Part No : MAX730AESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 0.45A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,909 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070981-MAX730AESA+T
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The MAX730AESA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5.2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 170kHz switching frequency, which is capable of supplying 450mA output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070981-MAX730AESA+T
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX730AESA+T
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
MAX730AESA+T Price

MAX730AESA+T Datasheet
MAX730AESA+T Application

MAX730AESA+T Replacement
MAX730AESA+T Pdf

MAX730AESA+T Pinout
MAX730AESA+T Image

MAX730AESA+T Picture
MAX730AESA+T In Stock

MAX730AESA+T Distributor
MAX730AESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK/BCK-BST 16SOIC
85
IC BATT CHRG LI-ION
1351
IC REG LDO 5V 0.8A SOT223-5
1639
Ultra Low Capacitance ESD Protection Diode
12800
IC GATE AND 4CH 2-INP 14-SO
350

Top Sellers