Search
Filters

MAX739EWE+T

Part No : MAX739EWE+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BOOST INV -5V 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,528 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 300mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071033-MAX739EWE+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The MAX739EWE+T is manufactured by Maxim Integrated, which is available in 16-SOIC, with the function of Step-Up/Step-Down. The part operates from 4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 185kHz switching frequency, which is capable of supplying 300mA output current, with an output voltage of -5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 300mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071033-MAX739EWE+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX739EWE+T
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
MAX739EWE+T Price

MAX739EWE+T Datasheet
MAX739EWE+T Application

MAX739EWE+T Replacement
MAX739EWE+T Pdf

MAX739EWE+T Pinout
MAX739EWE+T Image

MAX739EWE+T Picture
MAX739EWE+T In Stock

MAX739EWE+T Distributor
MAX739EWE+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE DPDT 2A 4.5V
87
CRYSTAL 32.768KHZ 12.5PF SMD
522
Complementary Power Transistors DPAK For Surface Mount Applications
340
4-Pin SOP OptoMOS® Relay
175
HIGH PERFORMANCE WIDEBAND RF PLL/VCO WITH INTEGRATED RF MIXERS
63
IC CNTRLR STEP DOWN 36-SSOP
184
Advanced Power MOSFET
98

Top Sellers