Search
Filters

MAX7624EPE+

Part No : MAX7624EPE+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 8BIT CMOS 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,211 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 1071117-MAX7624EPE+
Case / Package 16-PDIP
Temperature Range - Operating -40°C to 85°C
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Digital Supply Voltage 10.8 V to 15.75 V
Analog Supply Voltage 10.8 V to 15.75 V
Reference Type External
Data Interface Parallel
Differential Output Yes
Output Type Current - Unbuffered
Settling Time 350μs
Number of D/A Converters 1
Number of Bits 8
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
The Maxim Integrated MAX7624EPE+ is 8 bits Parallel digital-to-analog converters (DACs) that operate from a 10.8 V to 15.75 V supply. It comes in 16-PDIP Tube/Rail package as External reference. The total unadjusted error is typically ±0.5 (Max), ±1 (Max) FSR and the settling time is 350μs. The MAX7624EPE+ is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 1071117-MAX7624EPE+
Case / Package 16-PDIP
Temperature Range - Operating -40°C to 85°C
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Digital Supply Voltage 10.8 V to 15.75 V
Analog Supply Voltage 10.8 V to 15.75 V
Reference Type External
Data Interface Parallel
Differential Output Yes
Output Type Current - Unbuffered
Settling Time 350μs
Number of D/A Converters 1
Number of Bits 8
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX7624EPE+
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
MAX7624EPE+ Price

MAX7624EPE+ Datasheet
MAX7624EPE+ Application

MAX7624EPE+ Replacement
MAX7624EPE+ Pdf

MAX7624EPE+ Pinout
MAX7624EPE+ Image

MAX7624EPE+ Picture
MAX7624EPE+ In Stock

MAX7624EPE+ Distributor
MAX7624EPE+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 600V 6A TO220-2FP
1
SURGE SUPP 58V BIDIR 3-SL
1190
POWER TRANSISTORS(10A,320-380V,125W)
23
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
1850
IC SWITCH SPDT 6UCSP
243
3V 900MHZ LINEAR POWER AMPLIFIER MODULE
36
IC OPAMP GP 130KHZ RRO 8SOIC
598

Top Sellers