Search
Filters

MAX766CSA+T

Part No : MAX766CSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BST INV 105MA 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.242
€48.636
40+
€2.744
€109.744
55+
€2.661
€146.342
75+
€2.578
€193.346
100+
€2.494
€249.417
130+
€2.245
€291.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 713 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1V (-15V)
Maximum Output Voltage -16V
Output Current 105mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071126-MAX766CSA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The MAX766CSA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up/Step-Down. The part operates from 3V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 300kHz switching frequency, which is capable of supplying 105mA output current, with an output voltage of -1V (-15V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1V (-15V)
Maximum Output Voltage -16V
Output Current 105mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071126-MAX766CSA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX766CSA+T
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
MAX766CSA+T Price

MAX766CSA+T Datasheet
MAX766CSA+T Application

MAX766CSA+T Replacement
MAX766CSA+T Pdf

MAX766CSA+T Pinout
MAX766CSA+T Image

MAX766CSA+T Picture
MAX766CSA+T In Stock

MAX766CSA+T Distributor
MAX766CSA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
OptiMOS2 Small-Signal-Transistor
500
IC UNDER VOLTAGE SENS SOT23-5
600
TRANS PREBIAS PNP 250MW TO236AB
10709

Top Sellers