Search
Filters

MAX77231EZL+T

Part No : MAX77231EZL+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST 11.2V 10MA 9WLP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.75V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 11.2V
Output Current 10mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-WLP (1.24x1.24)
Win Source Part Number 1071140-MAX77231EZL+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The MAX77231EZL+T is manufactured by Maxim Integrated, which is available in 9-WLP (1.24x1.24), with the function of Step-Up. The part operates from 2.75V, rated over a -40°C to 85°C (TA) temperature range. Which is capable of supplying 10mA output current, with an output voltage of 11.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.75V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 11.2V
Output Current 10mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-WLP (1.24x1.24)
Win Source Part Number 1071140-MAX77231EZL+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX77231EZL+T
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
MAX77231EZL+T Price

MAX77231EZL+T Datasheet
MAX77231EZL+T Application

MAX77231EZL+T Replacement
MAX77231EZL+T Pdf

MAX77231EZL+T Pinout
MAX77231EZL+T Image

MAX77231EZL+T Picture
MAX77231EZL+T In Stock

MAX77231EZL+T Distributor
MAX77231EZL+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Low Voltage Single Supply Dual DPDT Analog Switch
128
IC GATE INVERTER 1INP SOT353
100
IGBT 600V 100A 463W TO247
Quad Precision, High Speed Operational Amplifier
10
N-channel MOS-FET
200

Top Sellers