Search
Filters

MAX793RCSE+T

Part No :
MAX793RCSE+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR MPU 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,075 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071157-MAX793RCSE+T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The MAX793RCSE+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 16-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Open Drain, Push-Pull with 2.625V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071157-MAX793RCSE+T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX793RCSE+T
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
MAX793RCSE+T Price

MAX793RCSE+T Datasheet
MAX793RCSE+T Application

MAX793RCSE+T Replacement
MAX793RCSE+T Pdf

MAX793RCSE+T Pinout
MAX793RCSE+T Image

MAX793RCSE+T Picture
MAX793RCSE+T In Stock

MAX793RCSE+T Distributor
MAX793RCSE+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
150kHz 3A PWM BUCK DC-DC CONVERTER
250
FERRITE BEAD 78 OHM 1806 1LN
200
300mA LDO Linear Regulator with UP Reset
280
Temperature Recorder
194

Top Sellers