Search
Filters

MAX793TCSE-T

Part No : MAX793TCSE-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISORY CIRC 16SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.849
€54.791
20+
€5.795
€115.907
30+
€5.620
€168.602
40+
€5.444
€217.754
50+
€5.269
€263.429
65+
€4.742
€308.218
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 594 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.09V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071165-MAX793TCSE-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The MAX793TCSE-T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 16-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Open Drain, Push-Pull with 3.09V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.09V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071165-MAX793TCSE-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX793TCSE-T
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
MAX793TCSE-T Price

MAX793TCSE-T Datasheet
MAX793TCSE-T Application

MAX793TCSE-T Replacement
MAX793TCSE-T Pdf

MAX793TCSE-T Pinout
MAX793TCSE-T Image

MAX793TCSE-T Picture
MAX793TCSE-T In Stock

MAX793TCSE-T Distributor
MAX793TCSE-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
DUAL-SLOT PC CARD POWER-INTERFACE SWITCH FOR SERIAL PCMCIA CONTROLLERS
112
IC LI-ION/LI-POLY CTRLR 10-DFN / Single-Cell Li-Ion / Li-Polymer Battery Charge Management Controller with Input Overvoltage Protection
108
Linear Voltage Regulator IC
84
HIGH CMR, 10 Mbps OPEN COLLECTOR OUTPUT TYPE 5-PIN SOP (SO-5) HIGH-SPEED PHOTOCOUPLER
3
Low Current Seven Segment Displays Low Power Consumption | DISPLAY 7SEG YELLOW CC
20
IC OPAMP GP 120KHZ RRO 8SO
2351
IC MCU SENSOR TOUCH/PROX 8UFDFPN
500
TRANS PNP 50V 1A CPH6
350

Top Sellers