The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX802TESA

Part No MAX802TESA
Manufacturer Maxim Integrated
Catalog Newest Parts
Description 3.0V/3.3V Microprocessor Supervisory Circuits
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
Pricing & Ordering $19.495 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$24.5110
$73.533
5+
$20.1120
$100.560
8+
$19.4830
$155.864
11+
$18.8550
$207.405
14+
$18.2260
$255.164
19+
$16.3410
$310.479
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,200 pieces
MOQ: 3 pcs
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
RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215011-MAX802TESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited

Description

Maxim Integrated MAX802TESA Microprocessor Supervisory Circuit

The Maxim Integrated MAX802TESA is a compact, highly integrated microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This supervisory circuit significantly enhances system robustness by providing several key monitoring functions. It offers a precision voltage monitor that guards the system against undervoltage conditions, ensuring that the power supply is adequate for proper system operation. When the supply voltage drops below the preset threshold, the reset output is asserted, which resets the microprocessor, thus protecting the system from erratic behavior.

The MAX802TESA features a manual reset input that allows for a simple, user-initiated system reset. This is particularly useful for debugging and system maintenance operations. Additionally, the reset output remains operational with VCC as low as 1V, which is crucial for low voltage conditions.

Another important feature of the MAX802TESA is its power-on reset delay. After the supply voltage exceeds the reset threshold, the reset signal is kept active for a specified period, allowing the system's power supply and microprocessor to stabilize before the system startup commences. This delay is internally set, eliminating the need for external timing components.

The device comes in a space-saving 8-pin SOIC package, making it suitable for high-density circuit designs. The MAX802TESA operates over a wide temperature range, making it versatile for various applications, including computers, controllers, intelligent instruments, and critical µP power monitoring.

In summary, the Maxim Integrated MAX802TESA is an essential component for systems requiring reliable voltage monitoring and processor reset capabilities. Its integration of multiple supervisory functions into a single chip makes it an economical choice for safeguarding digital systems against power supply anomalies and ensuring proper system initialization and operation.